L-com, Inc. Fiber Optic Transceiver SFP Gigabit Ethernet, 120 km reach, 1550nm FXC-SFP1G-55-120

Description
The L-com FXC-SFP1G-55-120 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-55-120 features a 1550nm transmitter and supports 120 km links over single mode fiber. The FXC-SFP1G-55-120 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-55-120 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-55-120 SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 1.25Gbps Distance Range 120Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 1.25Gbps Distance Range 120km Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet
Description
The L-com FXC-SFP1G-55-120 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-55-120 features a 1550nm transmitter and supports 120 km links over single mode fiber. The FXC-SFP1G-55-120 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-55-120 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-55-120 SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 1.25Gbps Distance Range 120Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 1.25Gbps Distance Range 120km Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver SFP Gigabit Ethernet, 120 km reach, 1550nm - FXC-SFP1G-55-120 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Transceiver SFP Gigabit Ethernet, 120 km reach, 1550nm
FXC-SFP1G-55-120
Fiber Optic Transceiver SFP Gigabit Ethernet, 120 km reach, 1550nm FXC-SFP1G-55-120
The L-com FXC-SFP1G-55-120 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-55-120 features a 1550nm transmitter and supports 120 km links over single mode fiber. The FXC-SFP1G-55-120 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-55-120 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-55-120 SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 1.25Gbps Distance Range 120Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 1.25Gbps Distance Range 120km Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant

The L-com FXC-SFP1G-55-120 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-55-120 features a 1550nm transmitter and supports 120 km links over single mode fiber. The FXC-SFP1G-55-120 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-55-120 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-55-120 SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Operating Data Rate up to 1.25Gbps
  • Distance Range 120Km
  • Single 3.3V Power Supply and TTL Logic Inteface
  • Pluggable SFP Duplex LC Connector
  • Standard and Industrial Operating Temperature
  • Compliant with MSA SFP Specification

Application

  • Operating Data Rate up to 1.25Gbps
  • Distance Range 120km
  • Pluggable SFP Duplex LC Connector
  • Standard Operating Temperature
  • MSA Compliant
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number FXC-SFP1G-55-120
Product Name Fiber Optic Transceiver SFP Gigabit Ethernet, 120 km reach, 1550nm
Wavelength 1550 nm (15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LightABLE 28G LL Series 4TRX, 12TX, and 12RX: Embedded transceiver -  - Molex Signal Tech Industrial Ltd.
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 28 Gbps
View Details
ER -100G - CFP-29B4-40D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type LC
Packaging Type TRAY
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details