L-com, Inc. Fiber Optic Transceiver SFP 100M, 2 km reach, 1310 nm FXC-SFP100M-31-FX

Description
The L-com FXC-SFP100M-31-FX is an SFP form-factor transceiver, supporting 100M data rates. The L-com FXC-SFP100M-31-FX features a 1310 nm transmitter and supports 2 km links over multimode fiber. The FXC-SFP100M-31-FX is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP100M-31-FX features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP100M-31-FX SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 155Mbps Distance Range 2Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 125Mbps Distance Range 2km Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet
Description
The L-com FXC-SFP100M-31-FX is an SFP form-factor transceiver, supporting 100M data rates. The L-com FXC-SFP100M-31-FX features a 1310 nm transmitter and supports 2 km links over multimode fiber. The FXC-SFP100M-31-FX is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP100M-31-FX features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP100M-31-FX SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 155Mbps Distance Range 2Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 125Mbps Distance Range 2km Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver SFP 100M, 2 km reach, 1310 nm - FXC-SFP100M-31-FX - L-com, Inc.
North Andover, MA, United States
Fiber Optic Transceiver SFP 100M, 2 km reach, 1310 nm
FXC-SFP100M-31-FX
Fiber Optic Transceiver SFP 100M, 2 km reach, 1310 nm FXC-SFP100M-31-FX
The L-com FXC-SFP100M-31-FX is an SFP form-factor transceiver, supporting 100M data rates. The L-com FXC-SFP100M-31-FX features a 1310 nm transmitter and supports 2 km links over multimode fiber. The FXC-SFP100M-31-FX is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP100M-31-FX features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP100M-31-FX SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 155Mbps Distance Range 2Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 125Mbps Distance Range 2km Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant

The L-com FXC-SFP100M-31-FX is an SFP form-factor transceiver, supporting 100M data rates. The L-com FXC-SFP100M-31-FX features a 1310 nm transmitter and supports 2 km links over multimode fiber. The FXC-SFP100M-31-FX is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP100M-31-FX features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP100M-31-FX SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Operating Data Rate up to 155Mbps
  • Distance Range 2Km
  • Single 3.3V Power Supply and TTL Logic Inteface
  • Pluggable SFP Duplex LC Connector
  • Standard and Industrial Operating Temperature
  • Compliant with MSA SFP Specification

Application

  • Operating Data Rate up to 125Mbps
  • Distance Range 2km
  • Pluggable SFP Duplex LC Connector
  • Standard Operating Temperature
  • MSA Compliant
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number FXC-SFP100M-31-FX
Product Name Fiber Optic Transceiver SFP 100M, 2 km reach, 1310 nm
Wavelength 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Gigabit Ethernet Optical Transceiver -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Cable Type Single mode
View Details
Fibre Optic Transceivers - 2836285 - RS Components, Ltd.
Specs
Connector Type LC
Wavelength 1310 nm (13100 Å)
Data Rate 0.1250 Gbps
View Details
Fiber Optic Converters & Transceivers - MC2-K-P-2-SC-U - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details