L-com, Inc. Fiber Optic Transceiver SFP Gigabit Ethernet, 10 km reach, 1310 nm FXC-SFP1G-31-10

Description
The L-com FXC-SFP1G-31-10 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-SFP1G-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-31-10 SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 1.25Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 1.25Gbps Distance Range 10km Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet
Description
The L-com FXC-SFP1G-31-10 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-SFP1G-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-31-10 SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 1.25Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 1.25Gbps Distance Range 10km Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver SFP Gigabit Ethernet, 10 km reach, 1310 nm - FXC-SFP1G-31-10 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Transceiver SFP Gigabit Ethernet, 10 km reach, 1310 nm
FXC-SFP1G-31-10
Fiber Optic Transceiver SFP Gigabit Ethernet, 10 km reach, 1310 nm FXC-SFP1G-31-10
The L-com FXC-SFP1G-31-10 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-SFP1G-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-31-10 SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Operating Data Rate up to 1.25Gbps Distance Range 10Km Single 3.3V Power Supply and TTL Logic Inteface Pluggable SFP Duplex LC Connector Standard and Industrial Operating Temperature Compliant with MSA SFP Specification Application Operating Data Rate up to 1.25Gbps Distance Range 10km Pluggable SFP Duplex LC Connector Standard Operating Temperature MSA Compliant

The L-com FXC-SFP1G-31-10 is an SFP form-factor transceiver, supporting Gigabit Ethernet data rates. The L-com FXC-SFP1G-31-10 features a 1310 nm transmitter and supports 10 km links over single mode fiber. The FXC-SFP1G-31-10 is an MSA-compliant transceiver, compatible with most switch and router platforms. The L-com FXC-SFP1G-31-10 features digital diagnostics for performance monitoring of the transceiver. The L-com FXC-SFP1G-31-10 SFP transceiver is one of thousands of fiber optic connectivity products available from L-com in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Operating Data Rate up to 1.25Gbps
  • Distance Range 10Km
  • Single 3.3V Power Supply and TTL Logic Inteface
  • Pluggable SFP Duplex LC Connector
  • Standard and Industrial Operating Temperature
  • Compliant with MSA SFP Specification

Application

  • Operating Data Rate up to 1.25Gbps
  • Distance Range 10km
  • Pluggable SFP Duplex LC Connector
  • Standard Operating Temperature
  • MSA Compliant
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Transceivers
Product Number FXC-SFP1G-31-10
Product Name Fiber Optic Transceiver SFP Gigabit Ethernet, 10 km reach, 1310 nm
Wavelength 1310 nm (13100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Transceiver Modules - 2084-SFP-XMM-LCI-400-ND - DigiKey
Specs
Connector Type LC
Wavelength 850 nm (8500 Å)
Data Rate 10 Gbps
View Details
LightABLE 10G LL Series 4TRX, 12TX, and 12RX: Rugged Transceivers -  - Smiths Interconnect, a Molex company
Specs
Cable Type Multimode
Wavelength 850 nm (8500 Å)
Data Rate 10.31 Gbps
View Details
SR -Copper RJ45 - XGSF-T12-02-4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details