Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034157-1008CT-800XG
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 510 mA
Length: 2.92 mm
Inductance: 80 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.4 GHz
Height: 1.27 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 560 mΩ
Case / Package: 2520
Case / Package: 1008
Alternative Parts (Cross-Reference): AISC-0805-R082G-T; 0603HP-72NXGLU; LQW18AN75NG80D; LQW18AN82NG80D; LQW18AN72NG80D; 0805HT-82NTGLB1008CT
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 510 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 1008
REACH SVHC: No SVHC
Q Factor: 60
Inductance Tolerance: 2 %
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1034157-1008CT-800XGLB |
| Product Name | Fixed Inductors - 1008CT-800XGLB |
| Mounting Option | Surface Mount Technology |
| Technology | Standard |
| Configuration | Fixed |
| Inductance Range | 0.0800 microH |
| Inductance Tolerance | 2 (+/- %) |