Coilcraft, Inc. Automotive 0.018uH 100MHz 1A Inductor and Choke 1206CS-180XJLC

Description
Inductor RF Chip Unshielded Wirewound 0.018uH 5% 100MHz 50Q-Factor Ceramic 1A 0.1Ohm DCR 1206 Automotive T/R Product overview: 1206CS-180XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-180XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.018uH 5% 100MHz 50Q-Factor Ceramic 1A 0.1Ohm DCR 1206 Automotive T/R Product overview: 1206CS-180XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-180XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.018uH 100MHz 1A Inductor and Choke - 71-1206CS-180XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.018uH 100MHz 1A Inductor and Choke
71-1206CS-180XJLC
Automotive 0.018uH 100MHz 1A Inductor and Choke 71-1206CS-180XJLC
Inductor RF Chip Unshielded Wirewound 0.018uH 5% 100MHz 50Q-Factor Ceramic 1A 0.1Ohm DCR 1206 Automotive T/R Product overview: 1206CS-180XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-180XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.018uH 5% 100MHz 50Q-Factor Ceramic 1A 0.1Ohm DCR 1206 Automotive T/R Product overview: 1206CS-180XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.018uH, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.018uH, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-180XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1206CS-180XJLC - 1034524-1206CS-180XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1206CS-180XJLC
1034524-1206CS-180XJLC
Fixed Inductors - 1206CS-180XJLC 1034524-1206CS-180XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034524-1206CS-180XJ LC Termination: SMD/SMT Length: 3.56 mm Inductance: 18 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 100 MHz Core Material: Ceramic Self Resonant Frequency: 2.8 GHz Height: 1.52 mm Weight: 10.007382 mg Width: 2.16 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Case / Package: 1206 Alternative Parts (Cross-Reference): LQW2BHN18NJ03L; AISC-1210-18NJ-T; LQW18AN18NJ10D; LQW15AN18NJ80D; 1008CS-180XJLB; AISC-1008-R018J-T120 6CS180XJLC; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034524-1206CS-180XJLC
Termination: SMD/SMT
Length: 3.56 mm
Inductance: 18 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 100 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.8 GHz
Height: 1.52 mm
Weight: 10.007382 mg
Width: 2.16 mm
Categories: Fixed Inductors
DC Resistance (DCR): 100 mΩ
Case / Package: 1206
Alternative Parts (Cross-Reference): LQW2BHN18NJ03L; AISC-1210-18NJ-T; LQW18AN18NJ10D; LQW15AN18NJ80D; 1008CS-180XJLB; AISC-1008-R018J-T1206CS180XJLC;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 50

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1206CS-180XJLC 1034524-1206CS-180XJLC
Product Name Automotive 0.018uH 100MHz 1A Inductor and Choke Fixed Inductors - 1206CS-180XJLC
Core Material Ceramic
Inductance Range 0.0180 microH 0.0180 microH
Inductance Tolerance 5 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP2AFTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
0.0039uH 250MHz 1.6A Inductor and Choke - 71-0603HP-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers