Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185683-1206CS-470XG
Termination: SMD/SMT
Length: 3.56 mm
Inductance: 47 nH
Tolerance: 2 %
Test Frequency: 100 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.5 GHz
Height: 1.52 mm
Weight: 10.007382 mg
Width: 2.16 mm
Categories: Fixed Inductors
DC Resistance (DCR): 130 mΩ
Case / Package: 1206
Alternative Parts (Cross-Reference): 1206CS470XGLC;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 55
Max Operating Temperature: 125 °C
Inductor RF Chip Unshielded Wirewound 0.047uH 2% 100MHz 55Q-Factor Ceramic 1A 0.13Ohm DCR 1206 Automotive T/R Product overview: 1206CS-470XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uH, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.047uH, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-470XGLC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1185683-1206CS-470XGLC | 71-1206CS-470XGLC |
| Product Name | Fixed Inductors - 1206CS-470XGLC | Automotive 0.047uH 100MHz 1A Inductor and Choke |
| Technology | Standard | |
| Configuration | Fixed | |
| Inductance Range | 0.0470 microH | 0.0470 microH |
| DCR | 0.1300 ohms |