Coilcraft, Inc. Automotive 0.033uH 100MHz 1A Inductor and Choke 1206CS-330XJLC

Description
Inductor RF Chip Unshielded Wirewound 0.033uH 5% 100MHz 55Q-Factor Ceramic 1A 0.11Ohm DCR 1206 Automotive T/R Product overview: 1206CS-330XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uH, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.033uH, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-330XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.033uH 5% 100MHz 55Q-Factor Ceramic 1A 0.11Ohm DCR 1206 Automotive T/R Product overview: 1206CS-330XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uH, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.033uH, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-330XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.033uH 100MHz 1A Inductor and Choke - 71-1206CS-330XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.033uH 100MHz 1A Inductor and Choke
71-1206CS-330XJLC
Automotive 0.033uH 100MHz 1A Inductor and Choke 71-1206CS-330XJLC
Inductor RF Chip Unshielded Wirewound 0.033uH 5% 100MHz 55Q-Factor Ceramic 1A 0.11Ohm DCR 1206 Automotive T/R Product overview: 1206CS-330XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uH, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.033uH, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-330XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.033uH 5% 100MHz 55Q-Factor Ceramic 1A 0.11Ohm DCR 1206 Automotive T/R Product overview: 1206CS-330XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uH, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.033uH, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-330XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1206CS-330XJLC - 1034529-1206CS-330XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1206CS-330XJLC
1034529-1206CS-330XJLC
Fixed Inductors - 1206CS-330XJLC 1034529-1206CS-330XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034529-1206CS-330XJ LC Termination: SMD/SMT Length: 3.56 mm Inductance: 33 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 100 MHz Core Material: Ceramic Self Resonant Frequency: 1.8 GHz Height: 1.52 mm Weight: 10.007382 mg Width: 2.16 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 1206 Alternative Parts (Cross-Reference): MCFT000143; AISC-1210-33NJ-T; LQW18AN33NJ80D; LQW18AN33NJ10D; AISC-1206-33NJ-T; 1008HT-33NTJLC; 1008HT-33NTJLB1206CS 330XJLC; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 55

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034529-1206CS-330XJLC
Termination: SMD/SMT
Length: 3.56 mm
Inductance: 33 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 100 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.8 GHz
Height: 1.52 mm
Weight: 10.007382 mg
Width: 2.16 mm
Categories: Fixed Inductors
DC Resistance (DCR): 110 mΩ
Case / Package: 1206
Alternative Parts (Cross-Reference): MCFT000143; AISC-1210-33NJ-T; LQW18AN33NJ80D; LQW18AN33NJ10D; AISC-1206-33NJ-T; 1008HT-33NTJLC; 1008HT-33NTJLB1206CS330XJLC;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 55

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1206CS-330XJLC 1034529-1206CS-330XJLC
Product Name Automotive 0.033uH 100MHz 1A Inductor and Choke Fixed Inductors - 1206CS-330XJLC
Core Material Ceramic
Inductance Range 0.0330 microH 0.0330 microH
Inductance Tolerance 5 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details