The 1010VS-141 is a high-frequency, high-current air core inductor with an inductance of 146 nH ±20%, a maximum DC resistance of 3.33 mΩ, and a rated current of 19.3 A at a 40°C temperature rise. It supports a maximum part temperature of +155°C and operates across an ambient temperature range of -40°C to +125°C. The component features a tape and reel packaging format, measures 10.16 mm × 10.16 mm × 6.10 mm, and weighs 1.23 g. It meets AEC-Q200 standards at +85°C, is halogen-free and RoHS compliant, and has a temperature coefficient of inductance of +5 to +70 ppm/°C. The maximum self-resonant frequency is 433 MHz, and it is rated for three reflows at 260°C for 40 seconds each.
Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400 MHz. Inductance values range from 22 nH to 257 nH, all with ±20% tolerance. High-reliability versions are available for space, military, and other critical applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1010VS-141 1010VS-141MEC |
| Product Name | 1010VS, 1212VS, 2014VS Series High Current Air Core Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Standard |
| Core Material | Air |
| Application | RF Choke |
| Inductance Range | 0.1460 microH |