Coilcraft, Inc. SMD 1uH 2A 0.05 Ohm Inductor and Choke 1008PS-102KLB

Description
1uH 10% Shielded Wirewound Inductor, 2A, 0.05 Ohm DCR, 1008 SMD Product overview: 1008PS-102KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 2A, 0.05 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 2A, 0.05 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008PS-102KLB can be used for catalog matching and distributor lookup.
Request a Quote
Description
1uH 10% Shielded Wirewound Inductor, 2A, 0.05 Ohm DCR, 1008 SMD Product overview: 1008PS-102KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 2A, 0.05 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 2A, 0.05 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008PS-102KLB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1uH 2A 0.05 Ohm Inductor and Choke - 71-1008PS-102KLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 2A 0.05 Ohm Inductor and Choke
71-1008PS-102KLB
SMD 1uH 2A 0.05 Ohm Inductor and Choke 71-1008PS-102KLB
1uH 10% Shielded Wirewound Inductor, 2A, 0.05 Ohm DCR, 1008 SMD Product overview: 1008PS-102KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 2A, 0.05 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 2A, 0.05 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008PS-102KLB can be used for catalog matching and distributor lookup.

1uH 10% Shielded Wirewound Inductor, 2A, 0.05 Ohm DCR, 1008 SMD Product overview: 1008PS-102KLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 2A, 0.05 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 2A, 0.05 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008PS-102KLB can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 1008PS-102KLB - 1034173-1008PS-102KLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008PS-102KLB
1034173-1008PS-102KLB
Fixed Inductors - 1008PS-102KLB 1034173-1008PS-102KLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034173-1008PS-102KL B Packaging: Cut Tape Termination: SMD/SMT Length: 3.81 mm Shielding: Shielded Inductance: 1 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 387 MHz Height: 2.74 mm Width: 3.78 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): 1812PS-102KLB; 1812PS-102KLC; LQM18NN1R0K00D; MLF1608A1R0KTD25; AIML-0603-1R0K-T; MLF1608A1R0K1008PS10 2KLB; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 2 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 2 A Saturation Current: 3.5 A REACH SVHC: No SVHC Q Factor: 35 Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034173-1008PS-102KLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 3.81 mm
Shielding: Shielded
Inductance: 1 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 387 MHz
Height: 2.74 mm
Width: 3.78 mm
Categories: Fixed Inductors
DC Resistance (DCR): 50 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): 1812PS-102KLB; 1812PS-102KLC; LQM18NN1R0K00D; MLF1608A1R0KTD25; AIML-0603-1R0K-T; MLF1608A1R0K1008PS102KLB;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
Max DC Current: 2 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 2 A
Saturation Current: 3.5 A
REACH SVHC: No SVHC
Q Factor: 35
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1008PS-102KLB 1034173-1008PS-102KLB
Product Name SMD 1uH 2A 0.05 Ohm Inductor and Choke Fixed Inductors - 1008PS-102KLB
Core Material Ferrite Ferrite
Inductance Range 1 microH 1 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-15N 0402CS-15NXJRW , 0402CS-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details