Inductor RF Chip Unshielded Wirewound 0.022uH 5% 100MHz 50Q-Factor Ceramic 1A 0.1Ohm DCR 1206 Automotive T/R Product overview: 1206CS-220XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-220XJLC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034526-1206CS-220XJ
Termination: SMD/SMT
Length: 3.56 mm
Inductance: 22 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 100 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.2 GHz
Height: 1.52 mm
Weight: 10.007382 mg
Width: 2.16 mm
Categories: Fixed Inductors
DC Resistance (DCR): 100 mΩ
Case / Package: 1206
Alternative Parts (Cross-Reference): LQW2BHN22NJ03L; 1008CS-220XJLC; 1008HQ-22NXJLB; 1008HQ-22NXJLC1206CS
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 50
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1206CS-220XJLC | 1034526-1206CS-220XJLC |
| Product Name | Automotive 0.022uH 100MHz 1A Inductor and Choke | Fixed Inductors - 1206CS-220XJLC |
| Core Material | Ceramic | |
| Inductance Range | 0.0220 microH | 0.0220 microH |
| Inductance Tolerance | 5 (+/- %) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard |