The 1206USB-532MLC is a 1206-size (3.20 × 1.60 mm) surface mount common mode choke for suppressing noise in USB 2.0, IEEE1394, and LVDS lines. It provides 1.45 kOhms common mode impedance at 0.93 GHz, 26.3 dB attenuation at 500 MHz, and a differential mode 3 dB cutoff of 0.78 GHz. Inductance is 319 nH, with a maximum DC resistance of 0.30 ohms per winding, 250 Vrms isolation, and 600 mA Irms current. It operates from -40°C to +85°C ambient with a maximum part temperature of +105°C, meets AEC-Q200, and is RoHS compliant and halogen-free. Termination is gold over nickel over silver-palladium-gla
Our 1206USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) for up to 2.7 GHz differential mode 3 dB cutoff frequency. It provides up to 2.24 kOhms common mode peak impedance and 33 dB common mode noise attenuation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AR376FRA Series | See Coilcraft CP376FRA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1206USB-532 1206USB-532MLC |
| Product Name | 1206USB Series Common Mode Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| DCR | 0.3000 ohms |