Coilcraft, Inc. 1210POCA Series PoC (Power over Coax) Injection Chokes 1210POCA-153 1210POCA-153MRC

Description
Small size to minimize the board area of overall system solutions, with a low profile of only 2.5 mm High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote Datasheet
Description
Small size to minimize the board area of overall system solutions, with a low profile of only 2.5 mm High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210POCA Series PoC (Power over Coax) Injection Chokes - 1210POCA-153 1210POCA-153MRC - Coilcraft, Inc.
Cary, IL, USA
1210POCA Series PoC (Power over Coax) Injection Chokes
1210POCA-153 1210POCA-153MRC
1210POCA Series PoC (Power over Coax) Injection Chokes 1210POCA-153 1210POCA-153MRC
Small size to minimize the board area of overall system solutions, with a low profile of only 2.5 mm High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power AEC-Q200 qualified
  • Small size to minimize the board area of overall system solutions, with a low profile of only 2.5 mm
  • High impedance (≥ 1kOhm) maintained over a wide band frequency range to isolate AC signal from the DC power
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 1210POCA-153 1210POCA-153MRC
Product Name 1210POCA Series PoC (Power over Coax) Injection Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
Inductance Range 15 microH
DCR 0.4800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N5 0402DC-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details