Coilcraft, Inc. Fixed Inductors - 1206CS-271XGLC 1206CS-271XGLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034527-1206CS-271XG LC Termination: SMD/SMT Length: 3.56 mm Inductance: 270 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 730 MHz Height: 1.52 mm Weight: 10.007382 mg Width: 2.16 mm Categories: Fixed Inductors DC Resistance (DCR): 560 mΩ Case / Package: 1206 Alternative Parts (Cross-Reference): 1008HT-R27TGLB; 1008HT-R27TGLC; HA4034-ALB; AISC-1008-R27G-T; AISC-0805-R27G-T; LQW18ANR27G00D1206CS 271XGLC; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 630 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 55
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034527-1206CS-271XG LC Termination: SMD/SMT Length: 3.56 mm Inductance: 270 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 730 MHz Height: 1.52 mm Weight: 10.007382 mg Width: 2.16 mm Categories: Fixed Inductors DC Resistance (DCR): 560 mΩ Case / Package: 1206 Alternative Parts (Cross-Reference): 1008HT-R27TGLB; 1008HT-R27TGLC; HA4034-ALB; AISC-1008-R27G-T; AISC-0805-R27G-T; LQW18ANR27G00D1206CS 271XGLC; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 630 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1206CS-271XGLC - 1034527-1206CS-271XGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1206CS-271XGLC
1034527-1206CS-271XGLC
Fixed Inductors - 1206CS-271XGLC 1034527-1206CS-271XGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034527-1206CS-271XG LC Termination: SMD/SMT Length: 3.56 mm Inductance: 270 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 730 MHz Height: 1.52 mm Weight: 10.007382 mg Width: 2.16 mm Categories: Fixed Inductors DC Resistance (DCR): 560 mΩ Case / Package: 1206 Alternative Parts (Cross-Reference): 1008HT-R27TGLB; 1008HT-R27TGLC; HA4034-ALB; AISC-1008-R27G-T; AISC-0805-R27G-T; LQW18ANR27G00D1206CS 271XGLC; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 630 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 55

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034527-1206CS-271XGLC
Termination: SMD/SMT
Length: 3.56 mm
Inductance: 270 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Ceramic
Self Resonant Frequency: 730 MHz
Height: 1.52 mm
Weight: 10.007382 mg
Width: 2.16 mm
Categories: Fixed Inductors
DC Resistance (DCR): 560 mΩ
Case / Package: 1206
Alternative Parts (Cross-Reference): 1008HT-R27TGLB; 1008HT-R27TGLC; HA4034-ALB; AISC-1008-R27G-T; AISC-0805-R27G-T; LQW18ANR27G00D1206CS271XGLC;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 630 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 55

Buy Now
Automotive 0.27uH 50MHz 0.63A Inductor and Choke - 71-1206CS-271XGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.27uH 50MHz 0.63A Inductor and Choke
71-1206CS-271XGLC
Automotive 0.27uH 50MHz 0.63A Inductor and Choke 71-1206CS-271XGLC
Inductor RF Chip Unshielded Wirewound 0.27uH 2% 50MHz 55Q-Factor Ceramic 0.63A 0.56Ohm DCR 1206 Automotive T/R Product overview: 1206CS-271XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.27uH, 50MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.27uH, 50MHz, 0.63A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-271XGLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.27uH 2% 50MHz 55Q-Factor Ceramic 0.63A 0.56Ohm DCR 1206 Automotive T/R Product overview: 1206CS-271XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.27uH, 50MHz, 0.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.27uH, 50MHz, 0.63A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-271XGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1034527-1206CS-271XGLC 71-1206CS-271XGLC
Product Name Fixed Inductors - 1206CS-271XGLC Automotive 0.27uH 50MHz 0.63A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.2700 microH 0.2700 microH
DCR 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details