Coilcraft, Inc. Fixed Inductors - 1206CS-391XGLB 1206CS-391XGLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008348-1206CS-391XG LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 530 mA Length: 3.56 mm Inductance: 390 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 600 MHz Height: 1.52 mm Weight: 10.007382 mg Width: 2.16 mm Categories: Fixed Inductors DC Resistance (DCR): 750 mΩ Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): AISC-1008-R39G-T; 1008CS-391XGLB; 1008CS-391XGLC; AISC-0805-R39G-T; 0805CS-391XGLB; LQW2UASR39G00L1206CS 391XGLB; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 530 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1206 REACH SVHC: No SVHC Q Factor: 45 Inductance Tolerance: 2 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008348-1206CS-391XG LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 530 mA Length: 3.56 mm Inductance: 390 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 600 MHz Height: 1.52 mm Weight: 10.007382 mg Width: 2.16 mm Categories: Fixed Inductors DC Resistance (DCR): 750 mΩ Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): AISC-1008-R39G-T; 1008CS-391XGLB; 1008CS-391XGLC; AISC-0805-R39G-T; 0805CS-391XGLB; LQW2UASR39G00L1206CS 391XGLB; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 530 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1206 REACH SVHC: No SVHC Q Factor: 45 Inductance Tolerance: 2 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1206CS-391XGLB - 1008348-1206CS-391XGLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1206CS-391XGLB
1008348-1206CS-391XGLB
Fixed Inductors - 1206CS-391XGLB 1008348-1206CS-391XGLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008348-1206CS-391XG LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 530 mA Length: 3.56 mm Inductance: 390 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 50 MHz Core Material: Ceramic Self Resonant Frequency: 600 MHz Height: 1.52 mm Weight: 10.007382 mg Width: 2.16 mm Categories: Fixed Inductors DC Resistance (DCR): 750 mΩ Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): AISC-1008-R39G-T; 1008CS-391XGLB; 1008CS-391XGLC; AISC-0805-R39G-T; 0805CS-391XGLB; LQW2UASR39G00L1206CS 391XGLB; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 530 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1206 REACH SVHC: No SVHC Q Factor: 45 Inductance Tolerance: 2 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008348-1206CS-391XGLB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 530 mA
Length: 3.56 mm
Inductance: 390 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Ceramic
Self Resonant Frequency: 600 MHz
Height: 1.52 mm
Weight: 10.007382 mg
Width: 2.16 mm
Categories: Fixed Inductors
DC Resistance (DCR): 750 mΩ
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): AISC-1008-R39G-T; 1008CS-391XGLB; 1008CS-391XGLC; AISC-0805-R39G-T; 0805CS-391XGLB; LQW2UASR39G00L1206CS391XGLB;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 530 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 1206
REACH SVHC: No SVHC
Q Factor: 45
Inductance Tolerance: 2 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1008348-1206CS-391XGLB
Product Name Fixed Inductors - 1206CS-391XGLB
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.3900 microH
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details