Coilcraft, Inc. 1010VS, 1212VS, 2014VS Series High Current Air Core Inductors 1010VS-79N 1010VS-79NMEC

Description
Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400 MHz. Inductance values range from 22 nH to 257 nH, all with ±20% tolerance. High-reliability versions are available for space, military, and other critical applications. High current, high frequency power inductors Excellent Q factors – up to 230 at 400 MHz! Current handling as high as 57 Amps
Request a Quote
Description
Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400 MHz. Inductance values range from 22 nH to 257 nH, all with ±20% tolerance. High-reliability versions are available for space, military, and other critical applications. High current, high frequency power inductors Excellent Q factors – up to 230 at 400 MHz! Current handling as high as 57 Amps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1010VS-79N is a high-frequency, high-current air core inductor with an inductance of 79.0 nH ±20%, a Q factor of 135 at 50 MHz, and a saturation current rating of 17.8 A at 20°C rise. It has a DC resistance of 1.95 mΩ typical and a self-resonant frequency of 386 MHz. The component measures 10.0 mm × 10.0 mm × 4.80 mm and terminates in RoHS-compliant tin-silver over copper. It operates from -40°C to +125°C ambient with a maximum part temperature of +155°C and meets AEC-Q200 at +85°C. The part is packaged in tape and reel, is halogen-free, RoHS compliant, and has MSL 1 moisture sensitivity. It is designed for surface mount applications and withstands three reflow cycles at +260°C.

Datasheet Summary
Powered by GS/AI

The 1010VS-79N is a high-frequency, high-current air core inductor with an inductance of 79.0 nH ±20%, a Q factor of 135 at 50 MHz, and a saturation current rating of 17.8 A at 20°C rise. It has a DC resistance of 1.95 mΩ typical and a self-resonant frequency of 386 MHz. The component measures 10.0 mm × 10.0 mm × 4.80 mm and terminates in RoHS-compliant tin-silver over copper. It operates from -40°C to +125°C ambient with a maximum part temperature of +155°C and meets AEC-Q200 at +85°C. The part is packaged in tape and reel, is halogen-free, RoHS compliant, and has MSL 1 moisture sensitivity. It is designed for surface mount applications and withstands three reflow cycles at +260°C.

Suppliers

Company
Product
Description
Supplier Links
1010VS, 1212VS, 2014VS Series High Current Air Core Inductors - 1010VS-79N 1010VS-79NMEC - Coilcraft, Inc.
Cary, IL, USA
1010VS, 1212VS, 2014VS Series High Current Air Core Inductors
1010VS-79N 1010VS-79NMEC
1010VS, 1212VS, 2014VS Series High Current Air Core Inductors 1010VS-79N 1010VS-79NMEC
Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400 MHz. Inductance values range from 22 nH to 257 nH, all with ±20% tolerance. High-reliability versions are available for space, military, and other critical applications. High current, high frequency power inductors Excellent Q factors – up to 230 at 400 MHz! Current handling as high as 57 Amps

Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400 MHz. Inductance values range from 22 nH to 257 nH, all with ±20% tolerance. High-reliability versions are available for space, military, and other critical applications.

  • High current, high frequency power inductors
  • Excellent Q factors – up to 230 at 400 MHz!
  • Current handling as high as 57 Amps
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 1010VS-79N 1010VS-79NMEC
Product Name 1010VS, 1212VS, 2014VS Series High Current Air Core Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Air
Application RF Choke
Inductance Range 0.0790 microH
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-36N 026011C-36NXJRW , 026011C-36NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details