Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034520-1206CS-560XG
Termination: SMD/SMT
Length: 3.56 mm
Inductance: 56 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 100 MHz
Core Material: Ceramic
Self Resonant Frequency: 1.45 GHz
Height: 1.52 mm
Weight: 10.007382 mg
Width: 2.16 mm
Categories: Fixed Inductors
DC Resistance (DCR): 140 mΩ
Case / Package: 1206
Alternative Parts (Cross-Reference): AISC-1008-R056G-T; 1008HT-56NTGLB; 1008HT-56NTGLC; 1008CS-560XGLC; LQW2UAS56NG00L1206CS
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 55
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1034520-1206CS-560XGLC |
| Product Name | Fixed Inductors - 1206CS-560XGLC |
| Mounting Option | Surface Mount Technology |
| Technology | Standard |
| Configuration | Fixed |
| Inductance Range | 0.0560 microH |