Coilcraft, Inc. Automotive 0.222uH 50MHz 3A Inductor and Choke 132-14SMGLD

Description
Inductor RF Wirewound 0.222uH 2% 50MHz 92Q-Factor Air 3A 0.035Ohm DCR Automotive T/R Product overview: 132-14SMGLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.222uH, 50MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.222uH, 50MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-132-14SMGLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Wirewound 0.222uH 2% 50MHz 92Q-Factor Air 3A 0.035Ohm DCR Automotive T/R Product overview: 132-14SMGLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.222uH, 50MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.222uH, 50MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-132-14SMGLD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.222uH 50MHz 3A Inductor and Choke - 71-132-14SMGLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.222uH 50MHz 3A Inductor and Choke
71-132-14SMGLD
Automotive 0.222uH 50MHz 3A Inductor and Choke 71-132-14SMGLD
Inductor RF Wirewound 0.222uH 2% 50MHz 92Q-Factor Air 3A 0.035Ohm DCR Automotive T/R Product overview: 132-14SMGLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.222uH, 50MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.222uH, 50MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-132-14SMGLD can be used for catalog matching and distributor lookup.

Inductor RF Wirewound 0.222uH 2% 50MHz 92Q-Factor Air 3A 0.035Ohm DCR Automotive T/R Product overview: 132-14SMGLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.222uH, 50MHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.222uH, 50MHz, 3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-132-14SMGLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 132-14SMGLD - 1034732-132-14SMGLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 132-14SMGLD
1034732-132-14SMGLD
Fixed Inductors - 132-14SMGLD 1034732-132-14SMGLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034732-132-14SMGLD Termination: SMD/SMT Length: 10.55 mm Inductance: 222 nH Tolerance: 2 % Test Frequency: 50 MHz Core Material: Air Self Resonant Frequency: 730 MHz Height: 5.97 mm Width: 6.6 mm Categories: Fixed Inductors DC Resistance (DCR): 35 mΩ Alternative Parts (Cross-Reference): 132-13SMGLB; 132-13SMGLD; 1206CS-221XGLB; LQW18ANR22G00D; LQW18ANR20G00D; AISC-0603-R22G-T; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 3 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 92

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034732-132-14SMGLD
Termination: SMD/SMT
Length: 10.55 mm
Inductance: 222 nH
Tolerance: 2 %
Test Frequency: 50 MHz
Core Material: Air
Self Resonant Frequency: 730 MHz
Height: 5.97 mm
Width: 6.6 mm
Categories: Fixed Inductors
DC Resistance (DCR): 35 mΩ
Alternative Parts (Cross-Reference): 132-13SMGLB; 132-13SMGLD; 1206CS-221XGLB; LQW18ANR22G00D; LQW18ANR20G00D; AISC-0603-R22G-T;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 92

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-132-14SMGLD 1034732-132-14SMGLD
Product Name Automotive 0.222uH 50MHz 3A Inductor and Choke Fixed Inductors - 132-14SMGLD
Core Material Air
Inductance Range 0.2220 microH 0.2220 microH
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-2N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details