Coilcraft, Inc. 132 Series Fixed Inductors 132-07 132-07L

Description
These high Q parts have a 5% inductance tolerance Precision insert molding ensures constant winding pitch RoHS-compliant. Matte tin over copper (132-01 through 132-06), Tin-silver over copper (132-07 through 132-20). Samples of all values are available in Coilcraft Designer's Kit M304
Request a Quote
Description
These high Q parts have a 5% inductance tolerance Precision insert molding ensures constant winding pitch RoHS-compliant. Matte tin over copper (132-01 through 132-06), Tin-silver over copper (132-07 through 132-20). Samples of all values are available in Coilcraft Designer's Kit M304
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 132-07L is a fixed RF inductor with an inductance of 83 nH ±5%, a minimum Q of 66 at 25 MHz, and a minimum self-resonant frequency of 900 MHz. It has a maximum DC resistance of 700 mΩ and a rated current of 7.4 A, causing a 20°C temperature rise from 25°C ambient. The part features tin-silver over copper terminations, is insert-molded for mechanical stability, and operates from -40°C to 85°C. Its dimensions are 0.148 in (3.76 mm) in length with 22 AWG leads, and it is supplied in tubes of 60 units.

Datasheet Summary
Powered by GS/AI

The 132-07L is a fixed RF inductor with an inductance of 83 nH ±5%, a minimum Q of 66 at 25 MHz, and a minimum self-resonant frequency of 900 MHz. It has a maximum DC resistance of 700 mΩ and a rated current of 7.4 A, causing a 20°C temperature rise from 25°C ambient. The part features tin-silver over copper terminations, is insert-molded for mechanical stability, and operates from -40°C to 85°C. Its dimensions are 0.148 in (3.76 mm) in length with 22 AWG leads, and it is supplied in tubes of 60 units.

Suppliers

Company
Product
Description
Supplier Links
132 Series Fixed Inductors - 132-07 132-07L - Coilcraft, Inc.
Cary, IL, USA
132 Series Fixed Inductors
132-07 132-07L
132 Series Fixed Inductors 132-07 132-07L
These high Q parts have a 5% inductance tolerance Precision insert molding ensures constant winding pitch RoHS-compliant. Matte tin over copper (132-01 through 132-06), Tin-silver over copper (132-07 through 132-20). Samples of all values are available in Coilcraft Designer's Kit M304
  • These high Q parts have a 5% inductance tolerance
  • Precision insert molding ensures constant winding pitch
  • RoHS-compliant. Matte tin over copper (132-01 through 132-06),
    Tin-silver over copper (132-07 through 132-20).
  • Samples of all values are available in Coilcraft Designer's Kit M304
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 132-07 132-07L
Product Name 132 Series Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
Configuration Fixed
Inductance Range 0.0830 microH
DCR 0.0074 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-421 0402DF-421XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-9N1 0201CT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details