Coilcraft, Inc. Fixed Inductors - 1008PS-393KLB 1008PS-393KLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031946-1008PS-393KL B Packaging: Cut Tape Termination: SMD/SMT Length: 3.81 mm Shielding: Shielded Inductance: 39 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 16 MHz Height: 2.74 mm Width: 3.78 mm Categories: Fixed Inductors DC Resistance (DCR): 1.85 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): 1812PS-393KLC; 1812PS-393KLB; MLF2012K390K; ME3220-393KLC; AIML-0805-390K-T; MLF2012K390KT0001008 PS393KLB; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 390 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 390 mA Saturation Current: 490 mA REACH SVHC: No SVHC Q Factor: 45 Inductance Tolerance: 10 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031946-1008PS-393KL B Packaging: Cut Tape Termination: SMD/SMT Length: 3.81 mm Shielding: Shielded Inductance: 39 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 16 MHz Height: 2.74 mm Width: 3.78 mm Categories: Fixed Inductors DC Resistance (DCR): 1.85 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): 1812PS-393KLC; 1812PS-393KLB; MLF2012K390K; ME3220-393KLC; AIML-0805-390K-T; MLF2012K390KT0001008 PS393KLB; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 390 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 390 mA Saturation Current: 490 mA REACH SVHC: No SVHC Q Factor: 45 Inductance Tolerance: 10 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008PS-393KLB - 1031946-1008PS-393KLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008PS-393KLB
1031946-1008PS-393KLB
Fixed Inductors - 1008PS-393KLB 1031946-1008PS-393KLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031946-1008PS-393KL B Packaging: Cut Tape Termination: SMD/SMT Length: 3.81 mm Shielding: Shielded Inductance: 39 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 16 MHz Height: 2.74 mm Width: 3.78 mm Categories: Fixed Inductors DC Resistance (DCR): 1.85 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): 1812PS-393KLC; 1812PS-393KLB; MLF2012K390K; ME3220-393KLC; AIML-0805-390K-T; MLF2012K390KT0001008 PS393KLB; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Contains Lead Max DC Current: 390 mA RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 390 mA Saturation Current: 490 mA REACH SVHC: No SVHC Q Factor: 45 Inductance Tolerance: 10 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031946-1008PS-393KLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 3.81 mm
Shielding: Shielded
Inductance: 39 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 16 MHz
Height: 2.74 mm
Width: 3.78 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.85 Ω
Case / Package: 1008
Alternative Parts (Cross-Reference): 1812PS-393KLC; 1812PS-393KLB; MLF2012K390K; ME3220-393KLC; AIML-0805-390K-T; MLF2012K390KT0001008PS393KLB;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Contains Lead
Max DC Current: 390 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 390 mA
Saturation Current: 490 mA
REACH SVHC: No SVHC
Q Factor: 45
Inductance Tolerance: 10 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1031946-1008PS-393KLB
Product Name Fixed Inductors - 1008PS-393KLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details