The 1010VS-46N is a high-frequency, high-current air core inductor with an inductance of 46.5 nH ±20%, a maximum DC resistance of 1.62 mΩ, and a rated current of 25.5 A at 40°C temperature rise. It has a maximum part temperature of +155°C, operates from -40°C to +125°C ambient, and features a Q factor of 150 at 100 MHz with a self-resonant frequency of 526 MHz. The component is packaged in a tape and reel format, measures 10.1 × 10.1 × 4.1 mm, weighs 0.65 g, and is RoHS compliant with halogen-free terminations. It meets AEC-Q200 and MSL 1 standards.
Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400 MHz. Inductance values range from 22 nH to 257 nH, all with ±20% tolerance. High-reliability versions are available for space, military, and other critical applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1010VS-46N 1010VS-46NMEC |
| Product Name | 1010VS, 1212VS, 2014VS Series High Current Air Core Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Standard |
| Core Material | Air |
| Application | RF Choke |
| Inductance Range | 0.0465 microH |