Coilcraft, Inc. Fixed Inductors - 1008HT-27NTJLC 1008HT-27NTJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988686-1008HT-27NTJL C Termination: SMD/SMT Length: 2.67 mm Inductance: 27 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.4 GHz Height: 1.14 mm Width: 2.41 mm Categories: Fixed Inductors DC Resistance (DCR): 130 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): LQW2UAS27NJ00L; AISC-1008-R027J-T; CW201212-27NJ; 1008CS-270XJLB; 1008CS-270XJLC; 0603HP-27NXJLU1008HT 27NTJLC; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 850 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 55
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988686-1008HT-27NTJL C Termination: SMD/SMT Length: 2.67 mm Inductance: 27 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.4 GHz Height: 1.14 mm Width: 2.41 mm Categories: Fixed Inductors DC Resistance (DCR): 130 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): LQW2UAS27NJ00L; AISC-1008-R027J-T; CW201212-27NJ; 1008CS-270XJLB; 1008CS-270XJLC; 0603HP-27NXJLU1008HT 27NTJLC; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 850 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008HT-27NTJLC - 988686-1008HT-27NTJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008HT-27NTJLC
988686-1008HT-27NTJLC
Fixed Inductors - 1008HT-27NTJLC 988686-1008HT-27NTJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988686-1008HT-27NTJL C Termination: SMD/SMT Length: 2.67 mm Inductance: 27 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.4 GHz Height: 1.14 mm Width: 2.41 mm Categories: Fixed Inductors DC Resistance (DCR): 130 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): LQW2UAS27NJ00L; AISC-1008-R027J-T; CW201212-27NJ; 1008CS-270XJLB; 1008CS-270XJLC; 0603HP-27NXJLU1008HT 27NTJLC; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 850 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 55

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988686-1008HT-27NTJLC
Termination: SMD/SMT
Length: 2.67 mm
Inductance: 27 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.4 GHz
Height: 1.14 mm
Width: 2.41 mm
Categories: Fixed Inductors
DC Resistance (DCR): 130 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): LQW2UAS27NJ00L; AISC-1008-R027J-T; CW201212-27NJ; 1008CS-270XJLB; 1008CS-270XJLC; 0603HP-27NXJLU1008HT27NTJLC;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 850 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 55

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 988686-1008HT-27NTJLC
Product Name Fixed Inductors - 1008HT-27NTJLC
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details