Coilcraft, Inc. Fixed Inductors - 1008HS-390TJLC 1008HS-390TJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034170-1008HS-390TJ LC Categories: Fixed Inductors Alternative Parts (Cross-Reference): 1008HS-390TJLC1008HS 390TJLC; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034170-1008HS-390TJ LC Categories: Fixed Inductors Alternative Parts (Cross-Reference): 1008HS-390TJLC1008HS 390TJLC; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008HS-390TJLC - 1034170-1008HS-390TJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008HS-390TJLC
1034170-1008HS-390TJLC
Fixed Inductors - 1008HS-390TJLC 1034170-1008HS-390TJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034170-1008HS-390TJ LC Categories: Fixed Inductors Alternative Parts (Cross-Reference): 1008HS-390TJLC1008HS 390TJLC; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034170-1008HS-390TJLC
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): 1008HS-390TJLC1008HS390TJLC;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1034170-1008HS-390TJLC
Product Name Fixed Inductors - 1008HS-390TJLC
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details