Coilcraft, Inc. 1206USB Series Common Mode Choke 1206USB-172 1206USB-172MLC

Description
Our 1206USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) for up to 2.7 GHz differential mode 3 dB cutoff frequency. It provides up to 2.24 kOhms common mode peak impedance and 33 dB common mode noise attenuation. For common mode noise suppression in high-speed differential signal lines: USB2.0, IEEE1394, LVDS, etc. For USB 3.x applications, consider our 0603USB, 0805USBF or 0805USBN series Up to 2.7 GHz differential mode 3 dB cutoff frequency Up to 2.24 kOhms common mode peak impedance and 33 dB common mode noise attenuation Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AR376FRA Series | See Coilcraft CP376FRA Series
Request a Quote Datasheet
Description
Our 1206USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) for up to 2.7 GHz differential mode 3 dB cutoff frequency. It provides up to 2.24 kOhms common mode peak impedance and 33 dB common mode noise attenuation. For common mode noise suppression in high-speed differential signal lines: USB2.0, IEEE1394, LVDS, etc. For USB 3.x applications, consider our 0603USB, 0805USBF or 0805USBN series Up to 2.7 GHz differential mode 3 dB cutoff frequency Up to 2.24 kOhms common mode peak impedance and 33 dB common mode noise attenuation Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AR376FRA Series | See Coilcraft CP376FRA Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206USB Series Common Mode Choke - 1206USB-172 1206USB-172MLC - Coilcraft, Inc.
Cary, IL, USA
1206USB Series Common Mode Choke
1206USB-172 1206USB-172MLC
1206USB Series Common Mode Choke 1206USB-172 1206USB-172MLC
Our 1206USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) for up to 2.7 GHz differential mode 3 dB cutoff frequency. It provides up to 2.24 kOhms common mode peak impedance and 33 dB common mode noise attenuation. For common mode noise suppression in high-speed differential signal lines: USB2.0, IEEE1394, LVDS, etc. For USB 3.x applications, consider our 0603USB, 0805USBF or 0805USBN series Up to 2.7 GHz differential mode 3 dB cutoff frequency Up to 2.24 kOhms common mode peak impedance and 33 dB common mode noise attenuation Refer to Designing Common Mode Filters for design guidance. Need parts for space, military or other critical applications? See Coilcraft AR376FRA Series | See Coilcraft CP376FRA Series

Our 1206USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) for up to 2.7 GHz differential mode 3 dB cutoff frequency. It provides up to 2.24 kOhms common mode peak impedance and 33 dB common mode noise attenuation.

  • For common mode noise suppression in high-speed differential signal lines: USB2.0, IEEE1394, LVDS, etc.
  • For USB 3.x applications, consider our 0603USB, 0805USBF or 0805USBN series
  • Up to 2.7 GHz differential mode 3 dB cutoff frequency
  • Up to 2.24 kOhms common mode peak impedance and 33 dB common mode noise attenuation

Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AR376FRA Series | See Coilcraft CP376FRA Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 1206USB-172 1206USB-172MLC
Product Name 1206USB Series Common Mode Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Common Mode Choke; RF Choke
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N4 0201DS-1N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details