Coilcraft, Inc. Automotive 0.68uH 35MHz 0.43A Inductor and Choke 1206CS-681XJLC

Description
Inductor RF Chip Unshielded Wirewound 0.68uH 5% 35MHz 45Q-Factor Ceramic 0.43A 1.58Ohm DCR 1206 Automotive T/R Product overview: 1206CS-681XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uH, 35MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.68uH, 35MHz, 0.43A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-681XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.68uH 5% 35MHz 45Q-Factor Ceramic 0.43A 1.58Ohm DCR 1206 Automotive T/R Product overview: 1206CS-681XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uH, 35MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.68uH, 35MHz, 0.43A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-681XJLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.68uH 35MHz 0.43A Inductor and Choke - 71-1206CS-681XJLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.68uH 35MHz 0.43A Inductor and Choke
71-1206CS-681XJLC
Automotive 0.68uH 35MHz 0.43A Inductor and Choke 71-1206CS-681XJLC
Inductor RF Chip Unshielded Wirewound 0.68uH 5% 35MHz 45Q-Factor Ceramic 0.43A 1.58Ohm DCR 1206 Automotive T/R Product overview: 1206CS-681XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uH, 35MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.68uH, 35MHz, 0.43A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-681XJLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.68uH 5% 35MHz 45Q-Factor Ceramic 0.43A 1.58Ohm DCR 1206 Automotive T/R Product overview: 1206CS-681XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uH, 35MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.68uH, 35MHz, 0.43A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-681XJLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1206CS-681XJLC - 961933-1206CS-681XJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1206CS-681XJLC
961933-1206CS-681XJLC
Fixed Inductors - 1206CS-681XJLC 961933-1206CS-681XJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961933-1206CS-681XJL C Termination: SMD/SMT Length: 3.56 mm Inductance: 680 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 35 MHz Core Material: Ceramic Self Resonant Frequency: 450 MHz Height: 1.52 mm Weight: 10.007382 mg Width: 2.16 mm Categories: Fixed Inductors DC Resistance (DCR): 1.58 Ω Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 430 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 45

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961933-1206CS-681XJLC
Termination: SMD/SMT
Length: 3.56 mm
Inductance: 680 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 35 MHz
Core Material: Ceramic
Self Resonant Frequency: 450 MHz
Height: 1.52 mm
Weight: 10.007382 mg
Width: 2.16 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.58 Ω
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 430 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 45

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1206CS-681XJLC 961933-1206CS-681XJLC
Product Name Automotive 0.68uH 35MHz 0.43A Inductor and Choke Fixed Inductors - 1206CS-681XJLC
Core Material Ceramic
Inductance Range 0.6800 microH 0.6800 microH
Inductance Tolerance 5 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1352016-BMB2A0060LN2 - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0500 ohms
Rated DC Current 850 milliamps
View Details
4 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers