Coilcraft, Inc. 1210uT Series Dual Inductors for A²B® Audio Bus 1210uT-103

Description
Automotive Audio Bus (A2B®) by Analog Devices transmits audio and control data in vehicles, reducing wiring complexity and improving sound quality. Our 1210uT inductors filter high-frequency noise and ensure balanced power injection in A2B® systems. They combine two inductors into a single package, offering higher current capability and matching the impedance performance of two single inductors on the market. Optimized for Analog Devices’ A2B® audio bus, where low imbalance minimizes mode conversion in balanced power injection applications and a coupling factor of less than 10% is required 1210-sized dual Inductor with tightly controlled balanced inductance, within a maximum 10% imbalance AEC-Q200 qualified
Request a Quote Datasheet
Description
Automotive Audio Bus (A2B®) by Analog Devices transmits audio and control data in vehicles, reducing wiring complexity and improving sound quality. Our 1210uT inductors filter high-frequency noise and ensure balanced power injection in A2B® systems. They combine two inductors into a single package, offering higher current capability and matching the impedance performance of two single inductors on the market. Optimized for Analog Devices’ A2B® audio bus, where low imbalance minimizes mode conversion in balanced power injection applications and a coupling factor of less than 10% is required 1210-sized dual Inductor with tightly controlled balanced inductance, within a maximum 10% imbalance AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210uT Series Dual Inductors for A²B® Audio Bus - 1210uT-103 - Coilcraft, Inc.
Cary, IL, USA
1210uT Series Dual Inductors for A²B® Audio Bus
1210uT-103
1210uT Series Dual Inductors for A²B® Audio Bus 1210uT-103
Automotive Audio Bus (A2B®) by Analog Devices transmits audio and control data in vehicles, reducing wiring complexity and improving sound quality. Our 1210uT inductors filter high-frequency noise and ensure balanced power injection in A2B® systems. They combine two inductors into a single package, offering higher current capability and matching the impedance performance of two single inductors on the market. Optimized for Analog Devices’ A2B® audio bus, where low imbalance minimizes mode conversion in balanced power injection applications and a coupling factor of less than 10% is required 1210-sized dual Inductor with tightly controlled balanced inductance, within a maximum 10% imbalance AEC-Q200 qualified

Automotive Audio Bus (A2B®) by Analog Devices transmits audio and control data in vehicles, reducing wiring complexity and improving sound quality. Our 1210uT inductors filter high-frequency noise and ensure balanced power injection in A2B® systems. They combine two inductors into a single package, offering higher current capability and matching the impedance performance of two single inductors on the market.

  • Optimized for Analog Devices’ A2B® audio bus, where low imbalance minimizes mode conversion in balanced power injection applications and a coupling factor of less than 10% is required
  • 1210-sized dual Inductor with tightly controlled balanced inductance, within a maximum 10% imbalance
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 1210uT-103
Product Name 1210uT Series Dual Inductors for A²B® Audio Bus
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10 microH
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details