Coilcraft, Inc. Automotive 0.15uH 100MHz 0.75A Inductor and Choke 1206CS-151XGLC

Description
Inductor RF Chip Unshielded Wirewound 0.15uH 2% 100MHz 60Q-Factor Ceramic 0.75A 0.31Ohm DCR 1206 Automotive T/R Product overview: 1206CS-151XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 100MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 100MHz, 0.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-151XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.15uH 2% 100MHz 60Q-Factor Ceramic 0.75A 0.31Ohm DCR 1206 Automotive T/R Product overview: 1206CS-151XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 100MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 100MHz, 0.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-151XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.15uH 100MHz 0.75A Inductor and Choke - 71-1206CS-151XGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.15uH 100MHz 0.75A Inductor and Choke
71-1206CS-151XGLC
Automotive 0.15uH 100MHz 0.75A Inductor and Choke 71-1206CS-151XGLC
Inductor RF Chip Unshielded Wirewound 0.15uH 2% 100MHz 60Q-Factor Ceramic 0.75A 0.31Ohm DCR 1206 Automotive T/R Product overview: 1206CS-151XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 100MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 100MHz, 0.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-151XGLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.15uH 2% 100MHz 60Q-Factor Ceramic 0.75A 0.31Ohm DCR 1206 Automotive T/R Product overview: 1206CS-151XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 100MHz, 0.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 100MHz, 0.75A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1206CS-151XGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1206CS-151XGLC - 1034523-1206CS-151XGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1206CS-151XGLC
1034523-1206CS-151XGLC
Fixed Inductors - 1206CS-151XGLC 1034523-1206CS-151XGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034523-1206CS-151XG LC Packaging: Cut Tape Termination: SMD/SMT Current Rating: 750 mA Length: 3.56 mm Inductance: 150 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 100 MHz Core Material: Ceramic Self Resonant Frequency: 950 MHz Height: 1.52 mm Weight: 10.007382 mg Width: 2.16 mm Categories: Fixed Inductors DC Resistance (DCR): 310 mΩ Case / Package: 1206 Alternative Parts (Cross-Reference): 0805CS-151XGLB; AISC-0805-R15G-T; 0805CS-151XGLC; LQW18ANR15G00D; LQW2BASR15G00L; MHQ1005PR15GT0001206 CS151XGLC; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 750 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 60 Inductance Tolerance: 5 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034523-1206CS-151XGLC
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 750 mA
Length: 3.56 mm
Inductance: 150 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 100 MHz
Core Material: Ceramic
Self Resonant Frequency: 950 MHz
Height: 1.52 mm
Weight: 10.007382 mg
Width: 2.16 mm
Categories: Fixed Inductors
DC Resistance (DCR): 310 mΩ
Case / Package: 1206
Alternative Parts (Cross-Reference): 0805CS-151XGLB; AISC-0805-R15G-T; 0805CS-151XGLC; LQW18ANR15G00D; LQW2BASR15G00L; MHQ1005PR15GT0001206CS151XGLC;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 750 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Q Factor: 60
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1206CS-151XGLC 1034523-1206CS-151XGLC
Product Name Automotive 0.15uH 100MHz 0.75A Inductor and Choke Fixed Inductors - 1206CS-151XGLC
Core Material Ceramic
Inductance Range 0.1500 microH 0.1500 microH
Inductance Tolerance 2 (+/- %) 5 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details