The 1210uT-332 is a dual inductor designed for Analog Devices' A²B™ audio bus, providing low imbalance and coupling factor under 10% for balanced power injection. It features a 3.3 µH inductance per winding with ±20% tolerance, a maximum DCR of 0.285 Ω, and a saturation current of 1.50 A. Rated for automotive use, it is AEC-Q200 qualified, operates from -40°C to +125°C ambient, and has a maximum part temperature of +140°C. The component is packaged in a 1210 surface-mount case, RoHS compliant, halogen-free, and has 250 Vrms isolation between windings. It supports three reflows at +260°C and meets MSL 1 moisture sensitivity requirements. Weight is 75-95 mg.
Automotive Audio Bus (A2B®) by Analog Devices transmits audio and control data in vehicles, reducing wiring complexity and improving sound quality. Our 1210uT inductors filter high-frequency noise and ensure balanced power injection in A2B® systems. They combine two inductors into a single package, offering higher current capability and matching the impedance performance of two single inductors on the market.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1210uT-332 |
| Product Name | 1210uT Series Dual Inductors for A²B® Audio Bus |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.2850 ohms |