The 1010VS-111MEC is a high-frequency, high-current air core inductor with an inductance of 111 nH ±20%, a maximum DC resistance of 2.73 mΩ, and an rated current of 22.0 A at 40°C temperature rise. It measures 10.16 mm × 10.16 mm × 5.60 mm and offers a self-resonant frequency of 382 MHz and a Q factor of 150 at 50 MHz. The component operates from -40°C to +125°C ambient temperature with a maximum part temperature of +155°C, is halogen-free and RoHS compliant, and uses tin-silver over copper terminations. It is tape-reel packaged for SMT assembly, compliant with AEC-Q200 at 85°C, and has a moisture sensitivity level of 1.
Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400 MHz. Inductance values range from 22 nH to 257 nH, all with ±20% tolerance. High-reliability versions are available for space, military, and other critical applications.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1010VS-111 1010VS-111MEC |
| Product Name | 1010VS, 1212VS, 2014VS Series High Current Air Core Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Standard |
| Core Material | Air |
| Application | RF Choke |
| Inductance Range | 0.1110 microH |