The 1206USB-372MLC is a 1206-sized common mode choke designed for suppressing common mode noise in high-speed differential signal lines such as USB 2.0, IEEE 1394, and LVDS. It features a 1.11 kOhms common mode peak impedance at 1.1 GHz, 24.4 dB common mode attenuation at 500 MHz, and a differential mode 3 dB cutoff frequency of 1.2 GHz. The component has an inductance of 226 nH, a DCR of 0.26 ohms per winding, and supports up to 600 mA continuous current per winding with a maximum part temperature of +105°C. It is rated for operation from -40°C to +85°C ambient, meets AEC-Q200, and is RoHS compliant and halogen free. The part is packaged in a 7-inch machine-ready tape and reel with 2000 pieces per reel, measuring 3.20 × 1.60 × 1.02 mm, and includes gold over nickel over silver-palladium-gla
Our 1206USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) for up to 2.7 GHz differential mode 3 dB cutoff frequency. It provides up to 2.24 kOhms common mode peak impedance and 33 dB common mode noise attenuation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft AR376FRA Series | See Coilcraft CP376FRA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1206USB-372 1206USB-372MLC |
| Product Name | 1206USB Series Common Mode Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| DCR | 0.2600 ohms |