Coilcraft, Inc. SMD 10uH 0.59A Inductor and Choke 1008PS-103KLC

Description
10uH SMD Inductor, Shielded, Ferrite/Ceramic, 10% Tol, 0.59A Product overview: 1008PS-103KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 0.59A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008PS-103KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uH SMD Inductor, Shielded, Ferrite/Ceramic, 10% Tol, 0.59A Product overview: 1008PS-103KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 0.59A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008PS-103KLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH 0.59A Inductor and Choke - 71-1008PS-103KLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 0.59A Inductor and Choke
71-1008PS-103KLC
SMD 10uH 0.59A Inductor and Choke 71-1008PS-103KLC
10uH SMD Inductor, Shielded, Ferrite/Ceramic, 10% Tol, 0.59A Product overview: 1008PS-103KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 0.59A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008PS-103KLC can be used for catalog matching and distributor lookup.

10uH SMD Inductor, Shielded, Ferrite/Ceramic, 10% Tol, 0.59A Product overview: 1008PS-103KLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 0.59A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008PS-103KLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-1008PS-103KLC
Product Name SMD 10uH 0.59A Inductor and Choke
Core Material Ferrite, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Surface Mount Inductors - 2469841P - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details