Coilcraft, Inc. Fixed Inductors - 1008HT-22NTJLC 1008HT-22NTJLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167679-1008HT-22NTJ LC Packaging: Cut Tape Termination: SMD/SMT Length: 2.67 mm Inductance: 22 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.6 GHz Height: 1.14 mm Width: 2.41 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): 1008HT22NTJLC; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 950 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1008 REACH SVHC: No SVHC Q Factor: 55 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C Case Code (Metric): 2520
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167679-1008HT-22NTJ LC Packaging: Cut Tape Termination: SMD/SMT Length: 2.67 mm Inductance: 22 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.6 GHz Height: 1.14 mm Width: 2.41 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): 1008HT22NTJLC; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 950 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1008 REACH SVHC: No SVHC Q Factor: 55 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C Case Code (Metric): 2520
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008HT-22NTJLC - 1167679-1008HT-22NTJLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008HT-22NTJLC
1167679-1008HT-22NTJLC
Fixed Inductors - 1008HT-22NTJLC 1167679-1008HT-22NTJLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167679-1008HT-22NTJ LC Packaging: Cut Tape Termination: SMD/SMT Length: 2.67 mm Inductance: 22 nH Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 2.6 GHz Height: 1.14 mm Width: 2.41 mm Categories: Fixed Inductors DC Resistance (DCR): 110 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): 1008HT22NTJLC; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 950 mA RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 1008 REACH SVHC: No SVHC Q Factor: 55 Inductance Tolerance: 5 % Max Operating Temperature: 125 °C Case Code (Metric): 2520

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167679-1008HT-22NTJLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 2.67 mm
Inductance: 22 nH
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 2.6 GHz
Height: 1.14 mm
Width: 2.41 mm
Categories: Fixed Inductors
DC Resistance (DCR): 110 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): 1008HT22NTJLC;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 950 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 1008
REACH SVHC: No SVHC
Q Factor: 55
Inductance Tolerance: 5 %
Max Operating Temperature: 125 °C
Case Code (Metric): 2520

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1167679-1008HT-22NTJLC
Product Name Fixed Inductors - 1008HT-22NTJLC
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3358-50C8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details