Coilcraft, Inc. 132 Series Fixed Inductors 132-03 132-03L

Description
These high Q parts have a 5% inductance tolerance Precision insert molding ensures constant winding pitch RoHS-compliant. Matte tin over copper (132-01 through 132-06), Tin-silver over copper (132-07 through 132-20). Samples of all values are available in Coilcraft Designer's Kit M304
Request a Quote
Description
These high Q parts have a 5% inductance tolerance Precision insert molding ensures constant winding pitch RoHS-compliant. Matte tin over copper (132-01 through 132-06), Tin-silver over copper (132-07 through 132-20). Samples of all values are available in Coilcraft Designer's Kit M304
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 132-03L is a fixed RF inductor with a nominal inductance of 28.0 nH and a tolerance of ±5%, designed for high Q performance in RF applications. It features precision insert molding for stable winding pitch and is RoHS compliant with tin-silver over copper termination. The inductor has a minimum Q of 68 at 50 MHz, a minimum self-resonant frequency of 1700 MHz, a maximum DCR of 4.0 mOhms, and a current rating of 3.8 A for a 20°C temperature rise. It measures 0.148 inches (3.76 mm) in length and uses 22 AWG leads. Its operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The 132-03L is a fixed RF inductor with a nominal inductance of 28.0 nH and a tolerance of ±5%, designed for high Q performance in RF applications. It features precision insert molding for stable winding pitch and is RoHS compliant with tin-silver over copper termination. The inductor has a minimum Q of 68 at 50 MHz, a minimum self-resonant frequency of 1700 MHz, a maximum DCR of 4.0 mOhms, and a current rating of 3.8 A for a 20°C temperature rise. It measures 0.148 inches (3.76 mm) in length and uses 22 AWG leads. Its operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
132 Series Fixed Inductors - 132-03 132-03L - Coilcraft, Inc.
Cary, IL, USA
132 Series Fixed Inductors
132-03 132-03L
132 Series Fixed Inductors 132-03 132-03L
These high Q parts have a 5% inductance tolerance Precision insert molding ensures constant winding pitch RoHS-compliant. Matte tin over copper (132-01 through 132-06), Tin-silver over copper (132-07 through 132-20). Samples of all values are available in Coilcraft Designer's Kit M304
  • These high Q parts have a 5% inductance tolerance
  • Precision insert molding ensures constant winding pitch
  • RoHS-compliant. Matte tin over copper (132-01 through 132-06),
    Tin-silver over copper (132-07 through 132-20).
  • Samples of all values are available in Coilcraft Designer's Kit M304
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 132-03 132-03L
Product Name 132 Series Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
Configuration Fixed
Inductance Range 0.0280 microH
DCR 0.0038 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N7 0402CS-2N7XJRW , 0402CS-2N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-360 0402AF-360XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details