The 142-08J08SL is a shielded, tunable inductor with a nominal inductance of 396 nH, a minimum self-resonant frequency of 290 MHz, a maximum DC resistance of 15.7 mΩ, and a rated current of 9.2 A for a 40°C temperature rise. It features a threaded powdered iron core with a hex socket for adjustment, is mounted on a PCB with solderable leads, and includes an optional plated brass shield can with solderable tabs. The part measures 0.704 ±0.020 inches in length and 0.276 ±0.007 inches in diameter. It operates from −40°C to +85°C and is wave solderable with a maximum board surface temperature of 168°C for no more than three seconds. Packaging is 50 per tube.
RF // Tunable-RF-Inductors
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 142-08J08SL 142-08J08SL |
| Product Name | 142-08J08SL 142-08J08SL |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Carbonyl J Core length: 142 Series - 1/4"; 143, 144 Series - 3/8" |
| Application | RF Choke |
| Configuration | Fixed |
| Inductance Range | 0.2840 microH |