Coilcraft, Inc. 132 Series Fixed Inductors 132-20 132-20L

Description
These high Q parts have a 5% inductance tolerance Precision insert molding ensures constant winding pitch RoHS-compliant. Matte tin over copper (132-01 through 132-06), Tin-silver over copper (132-07 through 132-20). Samples of all values are available in Coilcraft Designer's Kit M304
Request a Quote
Description
These high Q parts have a 5% inductance tolerance Precision insert molding ensures constant winding pitch RoHS-compliant. Matte tin over copper (132-01 through 132-06), Tin-silver over copper (132-07 through 132-20). Samples of all values are available in Coilcraft Designer's Kit M304
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 132-20L is a fixed RF inductor with an inductance of 709 nH ±5%, a minimum Q of 66 at 25 MHz, and a minimum self-resonant frequency of 25 MHz. It has a maximum DC resistance of 275 mΩ and a rated current of 82.7 A, which causes a 20°C temperature rise from 25°C ambient. The part features a tin-silver over copper termination, is insert-molded for mechanical stability, and is packaged in tubes of 60 units. Its physical dimensions include a lead spacing of 0.160 in (4.06 mm) and a maximum overall length of 0.380 in (9.65 mm). The operating temperature range is from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The 132-20L is a fixed RF inductor with an inductance of 709 nH ±5%, a minimum Q of 66 at 25 MHz, and a minimum self-resonant frequency of 25 MHz. It has a maximum DC resistance of 275 mΩ and a rated current of 82.7 A, which causes a 20°C temperature rise from 25°C ambient. The part features a tin-silver over copper termination, is insert-molded for mechanical stability, and is packaged in tubes of 60 units. Its physical dimensions include a lead spacing of 0.160 in (4.06 mm) and a maximum overall length of 0.380 in (9.65 mm). The operating temperature range is from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
132 Series Fixed Inductors - 132-20 132-20L - Coilcraft, Inc.
Cary, IL, USA
132 Series Fixed Inductors
132-20 132-20L
132 Series Fixed Inductors 132-20 132-20L
These high Q parts have a 5% inductance tolerance Precision insert molding ensures constant winding pitch RoHS-compliant. Matte tin over copper (132-01 through 132-06), Tin-silver over copper (132-07 through 132-20). Samples of all values are available in Coilcraft Designer's Kit M304
  • These high Q parts have a 5% inductance tolerance
  • Precision insert molding ensures constant winding pitch
  • RoHS-compliant. Matte tin over copper (132-01 through 132-06),
    Tin-silver over copper (132-07 through 132-20).
  • Samples of all values are available in Coilcraft Designer's Kit M304
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 132-20 132-20L
Product Name 132 Series Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
Configuration Fixed
Inductance Range 0.7090 microH
DCR 0.0827 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-18N 0302CS-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMD 250MHz 150mA Inductor and Choke - 71-0402CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
View Details
0402AF Ferrite Chip Inductors - 0402AF-391 0402AF-391XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details