Abracon, LLC ASPI-6D38 Wirewound (Shielded) ASPI-6D38-820N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 324 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 4 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 324 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 4 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-6D38 Wirewound (Shielded) - ASPI-6D38-820N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-6D38 Wirewound (Shielded)
ASPI-6D38-820N-T
ASPI-6D38 Wirewound (Shielded) ASPI-6D38-820N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6D38 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 324 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 6.7 mm Width: 6.7 mm Height: 4 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-6D38
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 82 μH
  • DC Resistance Max: 324 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 6.7 mm
  • Width: 6.7 mm
  • Height: 4 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-6D38-820N-T
Product Name ASPI-6D38 Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-14N 0201DS-14NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 2.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details