Abracon, LLC ASPI-3012S Wirewound (Resin Shield) ASPI-3012S-101M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.25 A Saturation Current: 210 mA DC Resistance Max: 2.86 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.25 A Saturation Current: 210 mA DC Resistance Max: 2.86 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-3012S Wirewound (Resin Shield) - ASPI-3012S-101M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-3012S Wirewound (Resin Shield)
ASPI-3012S-101M-T2
ASPI-3012S Wirewound (Resin Shield) ASPI-3012S-101M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.25 A Saturation Current: 210 mA DC Resistance Max: 2.86 Ω Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-3012S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 0.25 A
  • Saturation Current: 210 mA
  • DC Resistance Max: 2.86 Ω
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-3012S-101M-T2
Product Name ASPI-3012S Wirewound (Resin Shield)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details