Abracon, LLC ASPI-5D28 Wirewound (Shielded) ASPI-5D28-150N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 103 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.7 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 103 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.7 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-5D28 Wirewound (Shielded) - ASPI-5D28-150N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-5D28 Wirewound (Shielded)
ASPI-5D28-150N-T
ASPI-5D28 Wirewound (Shielded) ASPI-5D28-150N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 103 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.7 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-5D28
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 15 μH
  • DC Resistance Max: 103 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.7 mm
  • Height: 3 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-5D28-150N-T
Product Name ASPI-5D28 Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.011uH 250MHz 0.64A Inductor and Choke - 71-0402CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176784-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details