Abracon, LLC ASPI-5D18 Wirewound (Shielded) ASPI-5D18-820N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 978 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.7 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 978 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.7 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-5D18 Wirewound (Shielded) - ASPI-5D18-820N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-5D18 Wirewound (Shielded)
ASPI-5D18-820N-T
ASPI-5D18 Wirewound (Shielded) ASPI-5D18-820N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 978 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 5.7 mm Width: 5.7 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-5D18
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 82 μH
  • DC Resistance Max: 978 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 5.7 mm
  • Width: 5.7 mm
  • Height: 2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-5D18-820N-T
Product Name ASPI-5D18 Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - 1-2176788-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers