Abracon, LLC ASPI-3012S Wirewound (Resin Shield) ASPI-3012S-180M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.58 A Saturation Current: 430 mA DC Resistance Max: 545 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.58 A Saturation Current: 430 mA DC Resistance Max: 545 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-3012S Wirewound (Resin Shield) - ASPI-3012S-180M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-3012S Wirewound (Resin Shield)
ASPI-3012S-180M-T2
ASPI-3012S Wirewound (Resin Shield) ASPI-3012S-180M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.58 A Saturation Current: 430 mA DC Resistance Max: 545 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-3012S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 18 μH
  • Temperature Rise Current: 0.58 A
  • Saturation Current: 430 mA
  • DC Resistance Max: 545 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-3012S-180M-T2
Product Name ASPI-3012S Wirewound (Resin Shield)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers