Abracon, LLC ASPI-6045S Wirewound (Resin Shield) ASPI-6045S-430M-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 1.2 A Saturation Current: 1.63 A DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 1.2 A Saturation Current: 1.63 A DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-6045S Wirewound (Resin Shield) - ASPI-6045S-430M-T - Abracon, LLC
Spicewood, TX, United States
ASPI-6045S Wirewound (Resin Shield)
ASPI-6045S-430M-T
ASPI-6045S Wirewound (Resin Shield) ASPI-6045S-430M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 1.2 A Saturation Current: 1.63 A DC Resistance Max: 200 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 4.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-6045S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 43 μH
  • Temperature Rise Current: 1.2 A
  • Saturation Current: 1.63 A
  • DC Resistance Max: 200 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 6 mm
  • Width: 6 mm
  • Height: 4.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-6045S-430M-T
Product Name ASPI-6045S Wirewound (Resin Shield)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 43 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details