Abracon, LLC ASPI-4D18 Wirewound (Shielded) ASPI-4D18-220N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 397 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 397 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-4D18 Wirewound (Shielded) - ASPI-4D18-220N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-4D18 Wirewound (Shielded)
ASPI-4D18-220N-T
ASPI-4D18 Wirewound (Shielded) ASPI-4D18-220N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 397 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 2 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-4D18
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 22 μH
  • DC Resistance Max: 397 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.7 mm
  • Width: 4.7 mm
  • Height: 2 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-4D18-220N-T
Product Name ASPI-4D18 Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-20N 0402CS-20NXJRW , 0402CS-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details