Abracon, LLC ASPI-3D18 Wirewound (Shielded) ASPI-3D18-4R7N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 105 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.8 mm Width: 3.8 mm Height: 1.8 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 105 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.8 mm Width: 3.8 mm Height: 1.8 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-3D18 Wirewound (Shielded) - ASPI-3D18-4R7N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-3D18 Wirewound (Shielded)
ASPI-3D18-4R7N-T
ASPI-3D18 Wirewound (Shielded) ASPI-3D18-4R7N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 105 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.8 mm Width: 3.8 mm Height: 1.8 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-3D18
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 4.7 μH
  • DC Resistance Max: 105 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.8 mm
  • Width: 3.8 mm
  • Height: 1.8 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-3D18-4R7N-T
Product Name ASPI-3D18 Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details