Abracon, LLC ASPI-3012S Wirewound (Resin Shield) ASPI-3012S-1R2N-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 2.01 A Saturation Current: 2.22 A DC Resistance Max: 45 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 2.01 A Saturation Current: 2.22 A DC Resistance Max: 45 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-3012S Wirewound (Resin Shield) - ASPI-3012S-1R2N-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-3012S Wirewound (Resin Shield)
ASPI-3012S-1R2N-T2
ASPI-3012S Wirewound (Resin Shield) ASPI-3012S-1R2N-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 2.01 A Saturation Current: 2.22 A DC Resistance Max: 45 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 30 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-3012S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 1.2 μH
  • Temperature Rise Current: 2.01 A
  • Saturation Current: 2.22 A
  • DC Resistance Max: 45 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 30
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-3012S-1R2N-T2
Product Name ASPI-3012S Wirewound (Resin Shield)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-39N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Frequency & RF Inductors - 1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details