Abracon, LLC ASPI-3D18 Wirewound (Shielded) ASPI-3D18-270N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 557 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.8 mm Width: 3.8 mm Height: 1.8 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 557 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.8 mm Width: 3.8 mm Height: 1.8 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-3D18 Wirewound (Shielded) - ASPI-3D18-270N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-3D18 Wirewound (Shielded)
ASPI-3D18-270N-T
ASPI-3D18 Wirewound (Shielded) ASPI-3D18-270N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3D18 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 557 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 3.8 mm Width: 3.8 mm Height: 1.8 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-3D18
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 27 μH
  • DC Resistance Max: 557 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.8 mm
  • Width: 3.8 mm
  • Height: 1.8 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-3D18-270N-T
Product Name ASPI-3D18 Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers