Abracon, LLC ASPI-3012S Wirewound (Resin Shield) ASPI-3012S-6R8M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.98 A Saturation Current: 750 mA DC Resistance Max: 190 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.98 A Saturation Current: 750 mA DC Resistance Max: 190 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-3012S Wirewound (Resin Shield) - ASPI-3012S-6R8M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-3012S Wirewound (Resin Shield)
ASPI-3012S-6R8M-T2
ASPI-3012S Wirewound (Resin Shield) ASPI-3012S-6R8M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.98 A Saturation Current: 750 mA DC Resistance Max: 190 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.2 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-3012S
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: N/A
  • Inductance: 6.8 μH
  • Temperature Rise Current: 0.98 A
  • Saturation Current: 750 mA
  • DC Resistance Max: 190 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.2 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-3012S-6R8M-T2
Product Name ASPI-3012S Wirewound (Resin Shield)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details