Abracon, LLC ASPI-3012HI Molded (Round Wire) ASPI-3012HI-820M-T2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.34 A Saturation Current: 240 mA DC Resistance Max: 2.44 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.34 A Saturation Current: 240 mA DC Resistance Max: 2.44 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-3012HI Molded (Round Wire) - ASPI-3012HI-820M-T2 - Abracon, LLC
Spicewood, TX, United States
ASPI-3012HI Molded (Round Wire)
ASPI-3012HI-820M-T2
ASPI-3012HI Molded (Round Wire) ASPI-3012HI-820M-T2
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-3012HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.34 A Saturation Current: 240 mA DC Resistance Max: 2.44 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3 mm Width: 3 mm Height: 1.3 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-3012HI
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 82 μH
  • Temperature Rise Current: 0.34 A
  • Saturation Current: 240 mA
  • DC Resistance Max: 2.44 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3 mm
  • Width: 3 mm
  • Height: 1.3 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-3012HI-820M-T2
Product Name ASPI-3012HI Molded (Round Wire)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 1678178 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details