Abracon, LLC ASPI-4D28 Wirewound (Shielded) ASPI-4D28-181N-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 1.54 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 1.54 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPI-4D28 Wirewound (Shielded) - ASPI-4D28-181N-T - Abracon, LLC
Spicewood, TX, United States
ASPI-4D28 Wirewound (Shielded)
ASPI-4D28-181N-T
ASPI-4D28 Wirewound (Shielded) ASPI-4D28-181N-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4D28 Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 180 μH DC Resistance Max: 1.54 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 30 Shielding: Shielded Mounting: SMD Length/Diameter: 4.7 mm Width: 4.7 mm Height: 3 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPI-4D28
  • Application: Power
  • Type: Wirewound (Shielded)
  • Rating: N/A
  • Inductance: 180 μH
  • DC Resistance Max: 1.54 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 30
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.7 mm
  • Width: 4.7 mm
  • Height: 3 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number ASPI-4D28-181N-T
Product Name ASPI-4D28 Wirewound (Shielded)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details