Advantech Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2
Product Name Notes
It bundles Video AI Counting software with multiple analysis functions so that you can understand real-time counting results, such as people counting, heatmap, and face counting data. This information can...
LEO-L02 is a tag of Real-time Locating System. It is small, thin, and light, suitable for attachment to the equipment and assets or personnel wearing. Each LEO-L02 sends a proprietary...
The docking stand is designed to dock PWS-870 tablet when you are at your home or on your office desk. When docked, you can charge both the internal and external...
The PWS-870 high strength composite vehicle docking is designed to hold PWS-870 tablet with safety, security, and efficiency. The docking station comes with a locking mechanism for theft deterrence. It...
The TREK-130 is an advanced, multifunction Advanced Driver Assistance System (ADAS) module that combines Front Collision Warning (FCW) and Lane Departure Warning (LDW) algorithms. It is a vision-based active safety...
TREK-132 FL (facelift) is a driver behavior recognition module that supports a long-range detection distance (70 ~ 110 cm/27.55 ~ 43.3 in) for driver behavior monitoring. Long-range detection distance (70...
TREK-674 is a compact vehicle-grade, dual-core computing box designed to provide high-quality video surveillance and fleet management for police car, ambulance, fire engine and buses. TREK-674 delivers tracking and positioning...
USM-110WN is an ITE-certified edge solution-ready platform (SRP) aimed at diverse clinical applications. It provides a cost-effective, scalable solution for an edge-to-hospital information system (HIS) and Internet of things (IoT)...
Video AI Facial Recognition Edge is an intelligent sever for facial recognition applications. Face Recognition System (FRS) included with complex AI and Deep Learning Algorithm, resulting in fast recognition performance...
9 ~ 32 V wide input voltage range VESA (75 x 75 mm) compliant docking stations -10 ~ 50 °C/14 ~122 °F operating temperature Reliable docking connector for diverse applications...
Equipped with DeviceOn/iService software for remote device management Scalable computing performance via CPU boards for specific application requirements Advanced video surveillance system with AI accelerator for video AI capabilities Modular...

<< Prev