Advantech Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| AIM Extensions Modules 9 ~ 32 V wide input voltage range VESA (75 x 75 mm)-compliant docking stations -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector... | |
| AIM-65 Office Docking Station 9 ~ 32 V wide input voltage range -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector for office applications | |
| Desk Docking Stations for AIM-68 -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector for office applications | |
| Occupancy monitoring is integrated with digital signage for flexible visual warnings design. Also, it has quick checking and configuration with Occupancy Mobile App. It also has Cloud Report Dashboard for... | |
| Real-time location system (RTLS) enables the immediate location tracking and status monitoring of medical equipment, staff, and patients. The healthcare sector strives to improve patient experiences, reduce delays, and maintain... | |
| Vehicle Docking Stations for AIM-38 Industrial-Grade Tablet Compatible with 9 ~ 32 VDC in-vehicle power supply Easy and instant single-handed docking and undocking Anti-theft locking mechanism External GPS antenna Programmable... | |
| VESA Charging Dock for AIM-35 9 ~ 32 V wide input voltage range VESA (75 x 75 mm)-compliant docking stations -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable... | |
| VESA Docking Stations for AIM-68 9 ~ 32 V wide input voltage range VESA (75 x 75 mm)-compliant docking stations -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable... | |
| -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable ducking connector for retail customer to do various application such as table-site ordering or information checking | |
| -10 ~ 50 °C/14 ~122 °F operating temperature Reliable docking connector for office applications | |
| 9 ~ 32 V wide input voltage range VESA (75 x 75 mm)-compliant docking stations -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector especially for retail... | |
| 9 ~ 32 V wide input voltage range VESA (75 x 75 mm)-compliant docking stations -10 ~ 50 °C (14 ~122 °F) operating temperature Reliable docking connector for office applications... | |
| Compatible with 9 ~ 32 VDC in-vehicle power supply Easy and instant single-handed docking and undocking Anti-theft locking mechanism External GPS antenna Programmable function keys High-density connectors Compliant with SAE... | |
| Compatible with 9 ~ 32 VDC in-vehicle power supply Rapid single-handed docking and undocking Anti-theft locking mechanism External GPS antenna Programmable function keys High-density connector Compliant with SAE J1455 for... |
| Next >> |