The TREK-130 is an advanced, multifunction Advanced Driver Assistance System (ADAS) module that combines Front Collision Warning (FCW) and Lane Departure Warning (LDW) algorithms. It is a vision-based active safety solution for accident prevention and injury mitigation using video recognition technologies. This ADAS module can detect surrounding vehicles and pre-alert drivers with audible alerts if a high-risk situation is identified.
Image recognition algorithms for front-view monitoring–– Lane departure warning system (LDWS)–– Forward collision warning system (FCWS)
Supports optional video recording board
Easily display detection through video output
High dynamic range imaging ensures clear image
Vehicle-grade design
Wide operating temperature range (-30 ~ 85 °C/-22 ~ 185 °F)
MIL-STD-810G and EN60721 (5M3) certified for shock and vibration tolerance
Easily paired with TREK x-86 in-vehicle computing terminals(TREK-6xx/5
xx/7xx) via a single-cable connection
Supports firmware updates
The TREK-130 is an advanced, multifunction Advanced Driver Assistance System (ADAS) module that combines Front Collision Warning (FCW) and Lane Departure Warning (LDW) algorithms. It is a vision-based active safety solution for accident prevention and injury mitigation using video recognition technologies. This ADAS module can detect surrounding vehicles and pre-alert drivers with audible alerts if a high-risk situation is identified.
- Image recognition algorithms for front-view monitoring–– Lane departure warning system (LDWS)–– Forward collision warning system (FCWS)
- Supports optional video recording board
- Easily display detection through video output
- High dynamic range imaging ensures clear image
- Vehicle-grade design
- Wide operating temperature range (-30 ~ 85 °C/-22 ~ 185 °F)
- MIL-STD-810G and EN60721 (5M3) certified for shock and vibration tolerance
- Easily paired with TREK x-86 in-vehicle computing terminals(TREK-6xx/5xx/7xx) via a single-cable connection
- Supports firmware updates